Vishay Precision Group Backplane Connectors - Specialized MMB23-0201J1

Description
CONN PLUG RACK & PNL 20P PNL MT
Description
CONN PLUG RACK & PNL 20P PNL MT
Datasheet
Datasheet Summary
Powered by GS/AI

The MMB23-0201J1 backplane connector from Lingto Electronic Limited is a specialized microminiature rectangular connector qualified to MIL-C-28748/7/8 standards. It features solder cup contacts and is designed for applications requiring minimal space and weight without compromising performance. The connector is suitable for airborne, instrumentation, and portable equipment applications, offering high vibration and shock resistance along with a positive locking mechanism. Electrical specifications include a current rating of 5 A for model MM22 and 3 A for model MM24, with a breakdown voltage of 2000 V_RMS at sea level and 500 V_RMS at 70,000 feet. The contact pins are made of phosphor bronze, with optional beryllium copper available, and are gold plated for enhanced conductivity. The connector body is constructed from glass-filled diallyl phthalate, ensuring durability and reliability in demanding environments. This connector is ideal for engineers seeking a robust and compact solution for high-performance applications.

Datasheet Summary
Powered by GS/AI

The MMB23-0201J1 backplane connector from Lingto Electronic Limited is a specialized microminiature rectangular connector qualified to MIL-C-28748/7/8 standards. It features solder cup contacts and is designed for applications requiring minimal space and weight without compromising performance. The connector is suitable for airborne, instrumentation, and portable equipment applications, offering high vibration and shock resistance along with a positive locking mechanism. Electrical specifications include a current rating of 5 A for model MM22 and 3 A for model MM24, with a breakdown voltage of 2000 V_RMS at sea level and 500 V_RMS at 70,000 feet. The contact pins are made of phosphor bronze, with optional beryllium copper available, and are gold plated for enhanced conductivity. The connector body is constructed from glass-filled diallyl phthalate, ensuring durability and reliability in demanding environments. This connector is ideal for engineers seeking a robust and compact solution for high-performance applications.

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - Specialized - MMB23-0201J1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
MMB23-0201J1
Backplane Connectors - Specialized MMB23-0201J1
CONN PLUG RACK & PNL 20P PNL MT

CONN PLUG RACK & PNL 20P PNL MT

Supplier's Site Datasheet
Mmd1P22G-20Sll T02 Vishay - 04M6285 - Newark, An Avnet Company
Chicago, IL, United States
Mmd1P22G-20Sll T02 Vishay
04M6285
Mmd1P22G-20Sll T02 Vishay 04M6285
MMD1P22G-20SLL T02

MMD1P22G-20SLL T02

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MMB23-0201J1 04M6285
Product Name Backplane Connectors - Specialized Mmd1P22G-20Sll T02 Vishay
Geometry Rack and Panel
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
5 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details