Vishay Intertechnology, Inc. Resistor MMB0207MC7503FB200

Description
MELF Resistors 1watt 750Kohms 1% 50ppm High Voltage Product overview: MMB0207MC7503FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB0207MC7503FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 1watt 750Kohms 1% 50ppm High Voltage Product overview: MMB0207MC7503FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB0207MC7503FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF Resistors 1watt 750Kohms 1% 50ppm High Voltage Product overview: MMB0207MC7503FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB0207MC7503FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1watt 750Kohms 1% 50ppm High Voltage Product overview: MMB0207MC7503FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB0207MC7503FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-MMB0207MC7503FB200DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB0207MC7503FB200DKR-ND
Chip Resistor - Surface Mount 749-MMB0207MC7503FB200DKR-ND
750 kOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film

750 kOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB0207MC7503FB200CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB0207MC7503FB200CT-ND
Chip Resistor - Surface Mount 749-MMB0207MC7503FB200CT-ND
750 kOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film

750 kOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB0207MC7503FB200TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB0207MC7503FB200TR-ND
Chip Resistor - Surface Mount 749-MMB0207MC7503FB200TR-ND
750 kOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film

750 kOhms ±1% 1W Chip Resistor MELF, 0207 High Voltage Thin Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-MMB0207MC7503FB200 749-MMB0207MC7503FB200DKR-ND
Product Name Resistor Chip Resistor - Surface Mount
Resistance Range 750000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 1000 volts
Operating AC Voltage 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers