Vishay Intertechnology, Inc. 400mW 300V Resistor MMB02070D1004BB200

Description
MELF Resistors 400mW 1Mohms 0.1% 0207 MELF 300V 25ppm Product overview: MMB02070D1004BB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mW, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400mW, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070D1004BB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 400mW 1Mohms 0.1% 0207 MELF 300V 25ppm Product overview: MMB02070D1004BB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mW, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400mW, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070D1004BB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400mW 300V Resistor - 52-MMB02070D1004BB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400mW 300V Resistor
52-MMB02070D1004BB200
400mW 300V Resistor 52-MMB02070D1004BB200
MELF Resistors 400mW 1Mohms 0.1% 0207 MELF 300V 25ppm Product overview: MMB02070D1004BB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mW, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400mW, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070D1004BB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 400mW 1Mohms 0.1% 0207 MELF 300V 25ppm Product overview: MMB02070D1004BB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mW, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400mW, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070D1004BB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-MMB02070D1004BB200CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070D1004BB200CT-ND
Chip Resistor - Surface Mount 749-MMB02070D1004BB200CT-ND
1 MOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 MOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070D1004BB200TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070D1004BB200TR-ND
Chip Resistor - Surface Mount 749-MMB02070D1004BB200TR-ND
1 MOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 MOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070D1004BB200DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070D1004BB200DKR-ND
Chip Resistor - Surface Mount 749-MMB02070D1004BB200DKR-ND
1 MOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 MOhms ±0.1% 0.4W, 2/5W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, Aec-Q200, 1Mohm, Melf 0207, 0.4W Rohs Compliant Vishay - 33AK3385 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1Mohm, Melf 0207, 0.4W Rohs Compliant Vishay
33AK3385
Res, Aec-Q200, 1Mohm, Melf 0207, 0.4W Rohs Compliant Vishay 33AK3385
RES, AEC-Q200, 1MOHM, MELF 0207, 0.4W ROHS COMPLIANT: YES

RES, AEC-Q200, 1MOHM, MELF 0207, 0.4W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-MMB02070D1004BB200 749-MMB02070D1004BB200CT-ND 33AK3385
Product Name 400mW 300V Resistor Chip Resistor - Surface Mount Res, Aec-Q200, 1Mohm, Melf 0207, 0.4W Rohs Compliant Vishay
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details