MELF Resistors 1W 8.2Mohms 1% 0207 MELF 350V 50ppm Product overview: MMB02070C8204FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C8204FB20
8.2 MOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
8.2 MOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
8.2 MOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES SMD 8.2M OHM 1% 1W 0207
Surface Mount MELF Resistor, MMB 0207 Series, 8.2 Mohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-MMB02070C8204FB200 | 749-1943-2-ND | MMB02070C8204FB200 | 19J4510 |
| Product Name | 1W 350V Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Mmb 0207 Series, 8.2 Mohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay |
| Resistance Range | 8.20E6 ohms | 8.20E6 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Operating DC Voltage | 200 volts | |||
| Operating AC Voltage | 200 volts |