Vishay Precision Group 1W 300V Resistor MMB02070C8200FB200

Description
MELF Resistors 1W 820ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C8200FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C8200FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 1W 820ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C8200FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C8200FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W 300V Resistor - 52-MMB02070C8200FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C8200FB200
1W 300V Resistor 52-MMB02070C8200FB200
MELF Resistors 1W 820ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C8200FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C8200FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 820ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C8200FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C8200FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMB-820BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-820BDKR-ND
Chip Resistor - Surface Mount MMB-820BDKR-ND
820 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

820 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-820BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-820BCT-ND
Chip Resistor - Surface Mount MMB-820BCT-ND
820 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

820 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-820BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-820BTR-ND
Chip Resistor - Surface Mount MMB-820BTR-ND
820 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

820 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMB02070C8200FB200
725315-MMB02070C8200FB200
Chip Resistor - Surface Mount - MMB02070C8200FB200 725315-MMB02070C8200FB200
Manufacturer: Vishay Beyschlag Manufacturer: Vishay Win Source Part Number: 725315-MMB02070C8200 FB200 Series: MMB 0207 - Professional Packaging: Reel - TR Operating Temperature Range: -55°C ~ 155°C Features: Anti-Sulfur, Automotive AEC-Q200 Package: MELF, 0207 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Resistance (Ohms): 820 Composition: Thin Film Number of Terminations: 2 Size: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Family Name: MMB 0207 Categories: Resistors Manufacturer Homepage: www.vishay.com Manufacturer Package: 0207 Alternative Parts (Cross-Reference): WRM0207D-820RFI; WRM0207C-820RFI; MMB02070C8200FB700; Introduction Date: September 06, 2000 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Beyschlag
Manufacturer: Vishay
Win Source Part Number: 725315-MMB02070C8200FB200
Series: MMB 0207 - Professional
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 155°C
Features: Anti-Sulfur, Automotive AEC-Q200
Package: MELF, 0207
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 1W
Resistance (Ohms): 820
Composition: Thin Film
Number of Terminations: 2
Size: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Family Name: MMB 0207
Categories: Resistors
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 0207
Alternative Parts (Cross-Reference): WRM0207D-820RFI; WRM0207C-820RFI; MMB02070C8200FB700;
Introduction Date: September 06, 2000
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Surface Mount Melf Resistor, Mmb 0207 Series, 820 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4506 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 820 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4506
Surface Mount Melf Resistor, Mmb 0207 Series, 820 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4506
Surface Mount MELF Resistor, MMB 0207 Series, 820 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMB 0207 Series, 820 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-MMB02070C8200FB200 MMB-820BDKR-ND 725315-MMB02070C8200FB200 19J4506
Product Name 1W 300V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MMB02070C8200FB200 Surface Mount Melf Resistor, Mmb 0207 Series, 820 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
Resistance Range 820 ohms 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5764FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details