Vishay Precision Group Chip Resistor - Surface Mount MMB02070C6808FB200

Description
6.8 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
6.8 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMB-6.80BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-6.80BTR-ND
Chip Resistor - Surface Mount MMB-6.80BTR-ND
6.8 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

6.8 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-6.80BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-6.80BDKR-ND
Chip Resistor - Surface Mount MMB-6.80BDKR-ND
6.8 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

6.8 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-6.80BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-6.80BCT-ND
Chip Resistor - Surface Mount MMB-6.80BCT-ND
6.8 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

6.8 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6788129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788129
Surface Mount Resistors 6788129
Vishay MMB02070C6808FB200

Vishay MMB02070C6808FB200

Supplier's Site
Surface Mount Resistors - 6788129P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788129P
Surface Mount Resistors 6788129P
Vishay MMB02070C6808FB200

Vishay MMB02070C6808FB200

Supplier's Site
Surface Mount Resistors - 1804187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804187
Surface Mount Resistors 1804187
Vishay MMB02070C6808FB200

Vishay MMB02070C6808FB200

Supplier's Site
1W 300V Resistor - 52-MMB02070C6808FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C6808FB200
1W 300V Resistor 52-MMB02070C6808FB200
MELF Resistors 1W 6.8ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C6808FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C6808FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 6.8ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C6808FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C6808FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMB02070C6808FB200
1078223-MMB02070C6808FB200
Chip Resistor - Surface Mount - MMB02070C6808FB200 1078223-MMB02070C6808FB200
Manufacturer: Vishay Win Source Part Number: 1078223-MMB02070C680 8FB200 Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Resistance (Ohms): 6.8 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0207 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1078223-MMB02070C6808FB200
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 1W
Resistance (Ohms): 6.8
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0207
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Res, Aec-Q200, Thin Film, 6R8, 1%, 0207; Resistance Vishay - 12AC1731 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 6R8, 1%, 0207; Resistance Vishay
12AC1731
Res, Aec-Q200, Thin Film, 6R8, 1%, 0207; Resistance Vishay 12AC1731
RES, AEC-Q200, THIN FILM, 6R8, 1%, 0207; Resistance:6.8ohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; MELF RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 6R8, 1%, 0207; Resistance:6.8ohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mmb 0207 Series, 6.8 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4505 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 6.8 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4505
Surface Mount Melf Resistor, Mmb 0207 Series, 6.8 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4505
Surface Mount MELF Resistor, MMB 0207 Series, 6.8 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMB 0207 Series, 6.8 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number MMB-6.80BTR-ND 6788129 6788129P 1804187 52-MMB02070C6808FB200 1078223-MMB02070C6808FB200 12AC1731 19J4505
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors 1W 300V Resistor Chip Resistor - Surface Mount - MMB02070C6808FB200 Res, Aec-Q200, Thin Film, 6R8, 1%, 0207; Resistance Vishay Surface Mount Melf Resistor, Mmb 0207 Series, 6.8 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin film MetalFilm; Thin Film (Chip) Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD); Melf 0207 Surface Mount Technology (SMT / SMD); 0207 Surface Mount Technology (SMT / SMD); Melf 0207 Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176092-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 887 ohms
View Details
3 suppliers
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers