Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1111812-MMB02070C680
Voltage Rating: 200 V
Length: 5.8 mm
Tolerance: 1 %
Operating Supply Voltage: 300 V
Resistance: 6.8 kΩ
Power Rating: 400 mW
Categories: Custom Parts
Case / Package: 0207
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 155 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1111812-MMB02070C6801FB700 |
| Product Name | Custom Parts - Custom Parts (J - M) - MMB02070C6801FB700 |