Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMB02070C5107FB200

Description
510 mOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
510 mOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1105-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1105-2-ND
Chip Resistor - Surface Mount 749-1105-2-ND
510 mOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

510 mOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1105-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1105-6-ND
Chip Resistor - Surface Mount 749-1105-6-ND
510 mOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

510 mOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1105-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1105-1-ND
Chip Resistor - Surface Mount 749-1105-1-ND
510 mOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

510 mOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB02070C5107FB200 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMB02070C5107FB200
Chip Resistor - Surface Mount MMB02070C5107FB200
RES 0.51 OHM 1% 1W 0207

RES 0.51 OHM 1% 1W 0207

Supplier's Site Datasheet
Res, Aec-Q200, 0.51Ohm, Melf 0207, 0.4W Rohs Compliant Vishay - 33AK3384 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 0.51Ohm, Melf 0207, 0.4W Rohs Compliant Vishay
33AK3384
Res, Aec-Q200, 0.51Ohm, Melf 0207, 0.4W Rohs Compliant Vishay 33AK3384
RES, AEC-Q200, 0.51OHM, MELF 0207, 0.4W ROHS COMPLIANT: YES

RES, AEC-Q200, 0.51OHM, MELF 0207, 0.4W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 749-1105-2-ND MMB02070C5107FB200 33AK3384
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, 0.51Ohm, Melf 0207, 0.4W Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0207
Resistance Range 0.5100 ohms 0.5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 57.6 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details