Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMB02070C5103FB200

Description
MMB 0207-50 1% B2 510K
Request a Quote Datasheet
Description
MMB 0207-50 1% B2 510K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMB02070C5103FB200CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C5103FB200CT-ND
Chip Resistor - Surface Mount 749-MMB02070C5103FB200CT-ND
MMB 0207-50 1% B2 510K

MMB 0207-50 1% B2 510K

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C5103FB200DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C5103FB200DKR-ND
Chip Resistor - Surface Mount 749-MMB02070C5103FB200DKR-ND
MMB 0207-50 1% B2 510K

MMB 0207-50 1% B2 510K

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C5103FB200TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C5103FB200TR-ND
Chip Resistor - Surface Mount 749-MMB02070C5103FB200TR-ND
MMB 0207-50 1% B2 510K

MMB 0207-50 1% B2 510K

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB02070C5103FB200 - 974447-MMB02070C5103FB200 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMB02070C5103FB200
974447-MMB02070C5103FB200
Chip Resistor - Surface Mount - MMB02070C5103FB200 974447-MMB02070C5103FB200
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974447-MMB02070C5103 FB200 Packaging: Tape and Reel Length: 5.8 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Operating Supply Voltage: 300 V Composition: Metal Film, Mini-Melf-resistor, Thin Film Resistance: 510 kΩ Diameter: 2.2 mm Categories: Chip Resistor - Surface Mount Case / Package: Conformal Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974447-MMB02070C5103FB200
Packaging: Tape and Reel
Length: 5.8 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Military Standard: Not
Operating Supply Voltage: 300 V
Composition: Metal Film, Mini-Melf-resistor, Thin Film
Resistance: 510 kΩ
Diameter: 2.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: Conformal
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now
MELF Resistors MMB 0207-50 1% B2 510K Product overview: MMB02070C5103FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C5103FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors MMB 0207-50 1% B2 510K Product overview: MMB02070C5103FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C5103FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MMB02070C5103FB200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMB02070C5103FB200
Resistors - Chip Resistor - Surface Mount MMB02070C5103FB200
MMB 0207-50 1% B2 510K

MMB 0207-50 1% B2 510K

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 749-MMB02070C5103FB200CT-ND 974447-MMB02070C5103FB200 52-MMB02070C5103FB200 MMB02070C5103FB200
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MMB02070C5103FB200 Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573316 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details