3.9 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
3.9 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
3.9 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
MELF Resistors 1W 3.9ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C3908FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C3908FB20
Surface Mount MELF Resistor, MMB 0207 Series, 3.9 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 749-1497-1-ND | 667744 | 52-MMB02070C3908FB200 | 19J4490 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | 1W 300V Resistor | Surface Mount Melf Resistor, Mmb 0207 Series, 3.9 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip); Thin Film | MetalFilm | |
| Mounting / Packaging | MELF, 0207 | Surface Mount Technology (SMT / SMD); 0207 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 3.9 ohms | 3.9 ohms | 3.9 ohms |