MELF Resistors MMB 0207-50 1% B7 332R Product overview: MMB02070C3320FB700 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C3320FB70
332 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Manufacturer: Vishay
Win Source Part Number: 740098-MMB02070C3320
Manufacturer Homepage: www.vishay.com
Reference case: 0207
Reference Date Code: 2015
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-MMB02070C3320FB700 | MMB02070C3320FB700-ND | 740098-MMB02070C3320FB700 |
| Product Name | Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - MMB02070C3320FB700 |
| Resistance Range | 332 ohms | 332 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Operating DC Voltage | 350 volts | ||
| Operating AC Voltage | 350 volts |