Vishay Precision Group 1W 300V Resistor MMB02070C3303FB200

Description
MELF Resistors 1W 330Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C3303FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C3303FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 1W 330Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C3303FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C3303FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W 300V Resistor - 52-MMB02070C3303FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C3303FB200
1W 300V Resistor 52-MMB02070C3303FB200
MELF Resistors 1W 330Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C3303FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C3303FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 330Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C3303FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C3303FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMB02070C3303FB200
740096-MMB02070C3303FB200
Chip Resistor - Surface Mount - MMB02070C3303FB200 740096-MMB02070C3303FB200
Manufacturer: Vishay Win Source Part Number: 740096-MMB02070C3303 FB200 Family Name: MMB 0207 Manufacturer Homepage: www.vishay.com Reference case: SMD Reference Date Code: 1526+ Alternative Parts (Cross-Reference): WRM0207D-330KFI; WRM0207C-330KFI; MMB02070C3303FB700; Introduction Date: August 28, 2007 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 740096-MMB02070C3303FB200
Family Name: MMB 0207
Manufacturer Homepage: www.vishay.com
Reference case: SMD
Reference Date Code: 1526+
Alternative Parts (Cross-Reference): WRM0207D-330KFI; WRM0207C-330KFI; MMB02070C3303FB700;
Introduction Date: August 28, 2007
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Chip Resistor - Surface Mount - MMB-330KBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-330KBDKR-ND
Chip Resistor - Surface Mount MMB-330KBDKR-ND
330 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

330 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-330KBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-330KBTR-ND
Chip Resistor - Surface Mount MMB-330KBTR-ND
330 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

330 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-330KBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-330KBCT-ND
Chip Resistor - Surface Mount MMB-330KBCT-ND
330 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

330 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, Aec-Q200, Thin Film, 330K, 1%, 0207; Resistance Vishay - 12AC1724 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 330K, 1%, 0207; Resistance Vishay
12AC1724
Res, Aec-Q200, Thin Film, 330K, 1%, 0207; Resistance Vishay 12AC1724
RES, AEC-Q200, THIN FILM, 330K, 1%, 0207; Resistance:330kohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 330K, 1%, 0207; Resistance:330kohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mmb 0207 Series, 330 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay - 81H6888 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 330 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
81H6888
Surface Mount Melf Resistor, Mmb 0207 Series, 330 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay 81H6888
Surface Mount MELF Resistor, MMB 0207 Series, 330 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMB 0207 Series, 330 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMB02070C3303FB200 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMB02070C3303FB200
Chip Resistor - Surface Mount MMB02070C3303FB200
RES SMD 330K OHM 1% 1W 0207

RES SMD 330K OHM 1% 1W 0207

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-MMB02070C3303FB200 740096-MMB02070C3303FB200 MMB-330KBDKR-ND 12AC1724 81H6888 MMB02070C3303FB200
Product Name 1W 300V Resistor Chip Resistor - Surface Mount - MMB02070C3303FB200 Chip Resistor - Surface Mount Res, Aec-Q200, Thin Film, 330K, 1%, 0207; Resistance Vishay Surface Mount Melf Resistor, Mmb 0207 Series, 330 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay Chip Resistor - Surface Mount
Resistance Range 330000 ohms 330000 ohms 330000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts 350 volts
Operating AC Voltage 200 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176093-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12700 ohms
View Details
3 suppliers
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details