Vishay Precision Group 1W 300V Resistor MMB02070C3009FB200

Description
MELF Resistors 1W 30ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C3009FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C3009FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 1W 30ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C3009FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C3009FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W 300V Resistor - 52-MMB02070C3009FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C3009FB200
1W 300V Resistor 52-MMB02070C3009FB200
MELF Resistors 1W 30ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C3009FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C3009FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 30ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C3009FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C3009FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMB02070C3009FB200 - 1078222-MMB02070C3009FB200 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMB02070C3009FB200
1078222-MMB02070C3009FB200
Chip Resistor - Surface Mount - MMB02070C3009FB200 1078222-MMB02070C3009FB200
Manufacturer: Vishay Win Source Part Number: 1078222-MMB02070C300 9FB200 Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Resistance (Ohms): 30 Composition: Thin Film Number of Terminations: 2 Family Name: MMB 0207 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0207 Alternative Parts (Cross-Reference): WRM0207C-30RFI; WRM0207D-30RFI; MMB02070C3009FB700 ; Introduction Date: July 26, 2006 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1078222-MMB02070C3009FB200
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 1W
Resistance (Ohms): 30
Composition: Thin Film
Number of Terminations: 2
Family Name: MMB 0207
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0207
Alternative Parts (Cross-Reference): WRM0207C-30RFI; WRM0207D-30RFI; MMB02070C3009FB700 ;
Introduction Date: July 26, 2006
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C3009FB200DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C3009FB200DKR-ND
Chip Resistor - Surface Mount 749-MMB02070C3009FB200DKR-ND
30 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

30 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C3009FB200CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C3009FB200CT-ND
Chip Resistor - Surface Mount 749-MMB02070C3009FB200CT-ND
30 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

30 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C3009FB200TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C3009FB200TR-ND
Chip Resistor - Surface Mount 749-MMB02070C3009FB200TR-ND
30 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

30 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 30R, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay - 84AH7520 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay
84AH7520
Res, 30R, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay 84AH7520
RES, 30R, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES

RES, 30R, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-MMB02070C3009FB200 1078222-MMB02070C3009FB200 749-MMB02070C3009FB200DKR-ND 84AH7520
Product Name 1W 300V Resistor Chip Resistor - Surface Mount - MMB02070C3009FB200 Chip Resistor - Surface Mount Res, 30R, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay
Resistance Range 30 ohms 30 ohms 30 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details