Vishay Precision Group Chip Resistor - Surface Mount - MMB02070C2209FB200 MMB02070C2209FB200

Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 804634-MMB02070C2209 FB200 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 22 Ohms Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Manufacturer Package: MELF, 0207 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 804634-MMB02070C2209 FB200 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 22 Ohms Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Manufacturer Package: MELF, 0207 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMB02070C2209FB200
804634-MMB02070C2209FB200
Chip Resistor - Surface Mount - MMB02070C2209FB200 804634-MMB02070C2209FB200
Manufacturer: Vishay Beyschlag Win Source Part Number: 804634-MMB02070C2209 FB200 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 22 Ohms Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Manufacturer Package: MELF, 0207 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 804634-MMB02070C2209FB200
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 1W
Composition: Thin Film
Number of Terminations: 2
Resistance: 22 Ohms
Supplier Device Package: 0207
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Manufacturer Package: MELF, 0207
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
1W 300V Resistor - 52-MMB02070C2209FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C2209FB200
1W 300V Resistor 52-MMB02070C2209FB200
MELF Resistors 1W 22ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2209FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2209FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 22ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2209FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2209FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6787999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787999
Surface Mount Resistors 6787999
Vishay MMB02070C2209FB200

Vishay MMB02070C2209FB200

Supplier's Site
Surface Mount Resistors - 6787999P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787999P
Surface Mount Resistors 6787999P
Vishay MMB02070C2209FB200

Vishay MMB02070C2209FB200

Supplier's Site
Surface Mount Resistors - 1804161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804161
Surface Mount Resistors 1804161
Vishay MMB02070C2209FB200

Vishay MMB02070C2209FB200

Supplier's Site
Chip Resistor - Surface Mount - MMB-22.0BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-22.0BTR-ND
Chip Resistor - Surface Mount MMB-22.0BTR-ND
22 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

22 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-22.0BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-22.0BCT-ND
Chip Resistor - Surface Mount MMB-22.0BCT-ND
22 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

22 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-22.0BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-22.0BDKR-ND
Chip Resistor - Surface Mount MMB-22.0BDKR-ND
22 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

22 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB02070C2209FB200 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMB02070C2209FB200
Chip Resistor - Surface Mount MMB02070C2209FB200
RES SMD 22 OHM 1% 1W 0207

RES SMD 22 OHM 1% 1W 0207

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mmb 0207 Series, 22 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay - 98H1936 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 22 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
98H1936
Surface Mount Melf Resistor, Mmb 0207 Series, 22 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay 98H1936
Surface Mount MELF Resistor, MMB 0207 Series, 22 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMB 0207 Series, 22 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 804634-MMB02070C2209FB200 52-MMB02070C2209FB200 6787999 6787999P 1804161 MMB-22.0BTR-ND MMB02070C2209FB200 98H1936
Product Name Chip Resistor - Surface Mount - MMB02070C2209FB200 1W 300V Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmb 0207 Series, 22 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip) MetalFilm
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 2-2176768-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers