Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMB02070C2203FB700

Description
MMB 0207-50 1% B7 220K
Request a Quote Datasheet
Description
MMB 0207-50 1% B7 220K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMB02070C2203FB700TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C2203FB700TR-ND
Chip Resistor - Surface Mount 749-MMB02070C2203FB700TR-ND
MMB 0207-50 1% B7 220K

MMB 0207-50 1% B7 220K

Buy Now Datasheet
1W 300V Resistor - 52-MMB02070C2203FB700 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C2203FB700
1W 300V Resistor 52-MMB02070C2203FB700
MELF Resistors 1W 220Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2203FB700 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2203FB70 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 220Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2203FB700 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2203FB700 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMB02070C2203FB700 - 960978-MMB02070C2203FB700 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMB02070C2203FB700
960978-MMB02070C2203FB700
Chip Resistor - Surface Mount - MMB02070C2203FB700 960978-MMB02070C2203FB700
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960978-MMB02070C2203 FB700 Voltage Rating: 200 V Length: 5.8 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Operating Supply Voltage: 300 V Composition: Thin Film Resistance: 220 kΩ Power Rating: 400 mW Diameter: 2.2 mm Categories: Chip Resistor - Surface Mount Case / Package: Conformal Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960978-MMB02070C2203FB700
Voltage Rating: 200 V
Length: 5.8 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Military Standard: Not
Operating Supply Voltage: 300 V
Composition: Thin Film
Resistance: 220 kΩ
Power Rating: 400 mW
Diameter: 2.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: Conformal
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 749-MMB02070C2203FB700TR-ND 52-MMB02070C2203FB700 960978-MMB02070C2203FB700
Product Name Chip Resistor - Surface Mount 1W 300V Resistor Chip Resistor - Surface Mount - MMB02070C2203FB700
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details