Vishay Intertechnology, Inc. Connectors,Interconnects MMB02070C2201FB200

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 0.1W, 1/10W Composition: Wirewound Features: Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms Channel 5kV/µs CMTI 8-DIP Gull Wing Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 0.1W, 1/10W Composition: Wirewound Features: Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms Channel 5kV/µs CMTI 8-DIP Gull Wing Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 0.1W, 1/10W Composition: Wirewound Features: Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms Channel 5kV/µs CMTI 8-DIP Gull Wing Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 0.1W, 1/10W
Composition: Wirewound
Features: Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms Channel 5kV/µs CMTI 8-DIP Gull Wing
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products