Vishay Intertechnology, Inc. 1W 300V Resistor MMB02070C2002FB700

Description
MELF Resistors 1W 20Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2002FB700 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2002FB70 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 1W 20Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2002FB700 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2002FB70 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W 300V Resistor - 52-MMB02070C2002FB700 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C2002FB700
1W 300V Resistor 52-MMB02070C2002FB700
MELF Resistors 1W 20Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2002FB700 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2002FB70 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 20Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2002FB700 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2002FB700 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C2002FB700CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C2002FB700CT-ND
Chip Resistor - Surface Mount 749-MMB02070C2002FB700CT-ND
20 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

20 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C2002FB700TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C2002FB700TR-ND
Chip Resistor - Surface Mount 749-MMB02070C2002FB700TR-ND
20 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

20 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C2002FB700DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C2002FB700DKR-ND
Chip Resistor - Surface Mount 749-MMB02070C2002FB700DKR-ND
20 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

20 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1079362-MMB02070C2002FB700
Resistors - Chip Resistor - Surface Mount 1079362-MMB02070C2002FB700
Win Source Part Number: 1079362-MMB02070C200 2FB700 Category: Resistors>Chip Resistor - Surface Mount Series: MMB - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Standard Package: 7,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 20 kOhms Package / Case: MELF, 0207 Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Alternative Parts (Cross-Reference): MMB02070C2002FB700MM B 02070C2002FB700; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-MMB02070C2002FB7 00TR,749-MMB02070C20 02FB700CT,749-MMB020 70C2002FB700DKR,MMB0 2070C2002FB700-ND

Win Source Part Number: 1079362-MMB02070C2002FB700
Category: Resistors>Chip Resistor - Surface Mount
Series: MMB - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Standard Package: 7,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thin Film
Number of Terminations: 2
Resistance: 20 kOhms
Package / Case: MELF, 0207
Supplier Device Package: 0207
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Alternative Parts (Cross-Reference): MMB02070C2002FB700MMB 02070C2002FB700;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 749-MMB02070C2002FB700TR,749-MMB02070C2002FB700CT,749-MMB02070C2002FB700DKR,MMB02070C2002FB700-ND

Buy Now Datasheet
Res, Aec-Q200, 20Kohm, Melf 0207, 0.4W Rohs Compliant Vishay - 33AK3378 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 20Kohm, Melf 0207, 0.4W Rohs Compliant Vishay
33AK3378
Res, Aec-Q200, 20Kohm, Melf 0207, 0.4W Rohs Compliant Vishay 33AK3378
RES, AEC-Q200, 20KOHM, MELF 0207, 0.4W ROHS COMPLIANT: YES

RES, AEC-Q200, 20KOHM, MELF 0207, 0.4W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-MMB02070C2002FB700 749-MMB02070C2002FB700CT-ND 1079362-MMB02070C2002FB700 33AK3378
Product Name 1W 300V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, 20Kohm, Melf 0207, 0.4W Rohs Compliant Vishay
Resistance Range 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details