Vishay Precision Group Surface Mount Resistors MMB02070C2000FB200

Description
Vishay MMB02070C2000FB200
Request a Quote Datasheet
Description
Vishay MMB02070C2000FB200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6787955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787955
Surface Mount Resistors 6787955
Vishay MMB02070C2000FB200

Vishay MMB02070C2000FB200

Supplier's Site
Surface Mount Resistors - 6787955P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787955P
Surface Mount Resistors 6787955P
Vishay MMB02070C2000FB200

Vishay MMB02070C2000FB200

Supplier's Site
Surface Mount Resistors - 1804153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804153
Surface Mount Resistors 1804153
Vishay MMB02070C2000FB200

Vishay MMB02070C2000FB200

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMB02070C2000FB200
803347-MMB02070C2000FB200
Chip Resistor - Surface Mount - MMB02070C2000FB200 803347-MMB02070C2000FB200
Manufacturer: Vishay Beyschlag Win Source Part Number: 803347-MMB02070C2000 FB200 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 200 Ohms Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Manufacturer Package: MELF, 0207 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 803347-MMB02070C2000FB200
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 1W
Composition: Thin Film
Number of Terminations: 2
Resistance: 200 Ohms
Supplier Device Package: 0207
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Manufacturer Package: MELF, 0207
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
1W 200ohm 300V Resistor - 52-MMB02070C2000FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 200ohm 300V Resistor
52-MMB02070C2000FB200
1W 200ohm 300V Resistor 52-MMB02070C2000FB200
MELF Resistors 1W 200ohm 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2000FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 200ohm, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200ohm, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2000FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 200ohm 1% 0207 MELF 300V 50ppm Product overview: MMB02070C2000FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 200ohm, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200ohm, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C2000FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1378-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1378-2-ND
Chip Resistor - Surface Mount 749-1378-2-ND
200 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

200 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1378-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1378-1-ND
Chip Resistor - Surface Mount 749-1378-1-ND
200 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

200 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1378-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1378-6-ND
Chip Resistor - Surface Mount 749-1378-6-ND
200 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

200 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 200R, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay - 84AH7511 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay
84AH7511
Res, 200R, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay 84AH7511
RES, 200R, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES

RES, 200R, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6787955 6787955P 1804153 803347-MMB02070C2000FB200 52-MMB02070C2000FB200 749-1378-2-ND 84AH7511
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - MMB02070C2000FB200 1W 200ohm 300V Resistor Chip Resistor - Surface Mount Res, 200R, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207 Surface Mount Technology (SMT / SMD); 0207 Surface Mount Technology (SMT / SMD); Melf 0207 MELF, 0207
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS RoHS
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Power Rating 0.4000 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details