Vishay Precision Group Chip Resistor - Surface Mount - MMB02070C1801FB200 MMB02070C1801FB200

Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 725314-MMB02070C1801 FB200 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 1.8 kOhms Family Name: MMB 0207 Categories: Resistors Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: MELF, 0207 Alternative Parts (Cross-Reference): WRM0207C-1K8FI; WRM0207D-1K8FI; MMB02070C1801FB700; Introduction Date: September 06, 2000 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 1W Parts Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 725314-MMB02070C1801 FB200 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 1.8 kOhms Family Name: MMB 0207 Categories: Resistors Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: MELF, 0207 Alternative Parts (Cross-Reference): WRM0207C-1K8FI; WRM0207D-1K8FI; MMB02070C1801FB700; Introduction Date: September 06, 2000 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 1W Parts Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMB02070C1801FB200
725314-MMB02070C1801FB200
Chip Resistor - Surface Mount - MMB02070C1801FB200 725314-MMB02070C1801FB200
Manufacturer: Vishay Beyschlag Win Source Part Number: 725314-MMB02070C1801 FB200 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 1.8 kOhms Family Name: MMB 0207 Categories: Resistors Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: MELF, 0207 Alternative Parts (Cross-Reference): WRM0207C-1K8FI; WRM0207D-1K8FI; MMB02070C1801FB700; Introduction Date: September 06, 2000 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 1W Parts Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 725314-MMB02070C1801FB200
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Composition: Thin Film
Number of Terminations: 2
Resistance: 1.8 kOhms
Family Name: MMB 0207
Categories: Resistors
Supplier Device Package: 0207
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: MELF, 0207
Alternative Parts (Cross-Reference): WRM0207C-1K8FI; WRM0207D-1K8FI; MMB02070C1801FB700;
Introduction Date: September 06, 2000
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 1W
Parts Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)

Buy Now Datasheet
1W 300V Resistor - 52-MMB02070C1801FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C1801FB200
1W 300V Resistor 52-MMB02070C1801FB200
MELF Resistors 1W 1.8Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1801FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1801FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 1.8Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1801FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1801FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMB-1.80KBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-1.80KBCT-ND
Chip Resistor - Surface Mount MMB-1.80KBCT-ND
1.8 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.8 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-1.80KBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-1.80KBDKR-ND
Chip Resistor - Surface Mount MMB-1.80KBDKR-ND
1.8 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.8 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-1.80KBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-1.80KBTR-ND
Chip Resistor - Surface Mount MMB-1.80KBTR-ND
1.8 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.8 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB02070C1801FB200 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMB02070C1801FB200
Chip Resistor - Surface Mount MMB02070C1801FB200
RES SMD 1.8K OHM 1% 1W 0207

RES SMD 1.8K OHM 1% 1W 0207

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mmb 0207 Series, 1.8 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4465 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 1.8 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4465
Surface Mount Melf Resistor, Mmb 0207 Series, 1.8 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4465
Surface Mount MELF Resistor, MMB 0207 Series, 1.8 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMB 0207 Series, 1.8 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 725314-MMB02070C1801FB200 52-MMB02070C1801FB200 MMB-1.80KBCT-ND MMB02070C1801FB200 19J4465
Product Name Chip Resistor - Surface Mount - MMB02070C1801FB200 1W 300V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmb 0207 Series, 1.8 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) MetalFilm
Resistance Range 1800 ohms 1800 ohms 1800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details