Vishay Precision Group Chip Resistor - Surface Mount MMB02070C1800FB200

Description
180 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
180 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1377-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1377-2-ND
Chip Resistor - Surface Mount 749-1377-2-ND
180 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

180 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1377-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1377-1-ND
Chip Resistor - Surface Mount 749-1377-1-ND
180 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

180 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1377-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1377-6-ND
Chip Resistor - Surface Mount 749-1377-6-ND
180 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

180 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6787933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787933
Surface Mount Resistors 6787933
Vishay MMB02070C1800FB200

Vishay MMB02070C1800FB200

Supplier's Site
Surface Mount Resistors - 1804501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804501
Surface Mount Resistors 1804501
Vishay MMB02070C1800FB200

Vishay MMB02070C1800FB200

Supplier's Site
Surface Mount Resistors - 1688256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688256
Surface Mount Resistors 1688256
Vishay MMB02070C1800FB200

Vishay MMB02070C1800FB200

Supplier's Site
1W 300V Resistor - 52-MMB02070C1800FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C1800FB200
1W 300V Resistor 52-MMB02070C1800FB200
MELF Resistors 1W 180ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1800FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1800FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 180ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1800FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1800FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1114545-MMB02070C1800FB200
Resistors - Chip Resistor - Surface Mount 1114545-MMB02070C1800FB200
Win Source Part Number: 1114545-MMB02070C180 0FB200 Category: Resistors>Chip Resistor - Surface Mount Series: MMB - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 180 Ohms Package / Case: MELF, 0207 Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Alternative Parts (Cross-Reference): MMB 02070C1800FB200; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-1377-6,749-1377- 2,749-1377-1,MMB0207 0C1800FB200-ND

Win Source Part Number: 1114545-MMB02070C1800FB200
Category: Resistors>Chip Resistor - Surface Mount
Series: MMB - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thin Film
Number of Terminations: 2
Resistance: 180 Ohms
Package / Case: MELF, 0207
Supplier Device Package: 0207
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Alternative Parts (Cross-Reference): MMB 02070C1800FB200;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 749-1377-6,749-1377-2,749-1377-1,MMB02070C1800FB200-ND

Buy Now Datasheet
Surface Mount Melf Resistor, Mmb 0207 Series, 180 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4464 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 180 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4464
Surface Mount Melf Resistor, Mmb 0207 Series, 180 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4464
Surface Mount MELF Resistor, MMB 0207 Series, 180 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMB 0207 Series, 180 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 749-1377-2-ND 6787933 1804501 52-MMB02070C1800FB200 1114545-MMB02070C1800FB200 19J4464
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors 1W 300V Resistor Resistors - Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmb 0207 Series, 180 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film Thin film MetalFilm; Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD); Melf 0207 Surface Mount Technology (SMT / SMD); Melf 0207 Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176765-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details