Manufacturer: Vishay
Win Source Part Number: 844956-MMB02070C1500
Series: MMB - Professional
Features: 150 Ohms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: MMB-150DKR-ND, MMB-150CT, MMB-150BCT, MMB-150CT-ND, MMB-150TR-ND, MMB-150BDKR, MMB-150DKR, 2266-MMB02070C1500FB
MELF Resistors 1W 150ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1500FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1500FB20
150 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
150 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
150 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES SMD 150 OHM 1% 1W 0207
MELF RES, AEC-Q200, THIN FILM, 150R, 0207; Resistance:150ohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Technology:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
MELF RES, AEC-Q200, THIN FILM, 150R, 0207; Resistance:150ohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Technology:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 667738 | 844956-MMB02070C1500FB200 | 52-MMB02070C1500FB200 | MMB-150BTR-ND | MMB02070C1500FB200 | 45P5662 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount - MMB02070C1500FB200 | 1W 300V Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Melf Res, Aec-Q200, Thin Film, 150R, 0207; Resistance Vishay |
| Technology / Construction | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0207 | MELF, 0207 | ||||
| Resistance Range | 150 ohms | 150 ohms | 150 ohms | 150 ohms | 150 ohms | |
| Tolerance | 0.0100 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts |