Vishay Intertechnology, Inc. 1W 300V Resistor MMB02070C1004FB700

Description
MELF Resistors 1W 1Mohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1004FB700 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1004FB70 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 1W 1Mohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1004FB700 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1004FB70 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W 300V Resistor - 52-MMB02070C1004FB700 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C1004FB700
1W 300V Resistor 52-MMB02070C1004FB700
MELF Resistors 1W 1Mohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1004FB700 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1004FB70 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 1Mohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1004FB700 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1004FB700 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C1004FB700DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C1004FB700DKR-ND
Chip Resistor - Surface Mount 749-MMB02070C1004FB700DKR-ND
MMB 0207-50 1% B7 1M0

MMB 0207-50 1% B7 1M0

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C1004FB700CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C1004FB700CT-ND
Chip Resistor - Surface Mount 749-MMB02070C1004FB700CT-ND
MMB 0207-50 1% B7 1M0

MMB 0207-50 1% B7 1M0

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMB02070C1004FB700TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMB02070C1004FB700TR-ND
Chip Resistor - Surface Mount 749-MMB02070C1004FB700TR-ND
MMB 0207-50 1% B7 1M0

MMB 0207-50 1% B7 1M0

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB02070C1004FB700 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMB02070C1004FB700
Chip Resistor - Surface Mount MMB02070C1004FB700
MMB 0207-50 1% B7 1M0

MMB 0207-50 1% B7 1M0

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-MMB02070C1004FB700 749-MMB02070C1004FB700DKR-ND MMB02070C1004FB700
Product Name 1W 300V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers