Manufacturer: Vishay
Win Source Part Number: 885279-MMB02070C1002
Series: MMB - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 10 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0207
Package: Reel - TR
Categories: Resistors
Case / Package: 0207
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: MMB-10KTR, MMB-10KTR-ND, MMB-10KBCT, MMB-10KDKR-ND, MMB-10KCT-ND, MMB-10KBTR, MMB-10KCT, MMB-10KDKR, MMB-10KBDKR
10 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
10 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
10 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
MELF Resistors 1W 10Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1002FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1002FB20
THIN FILM RESISTOR, 10KOHM, 400mW, 1%; Resistance:10kohm; Product Range:MMB 0207 Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
RES SMD 10K OHM 1% 1W 0207
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 885279-MMB02070C1002FB200 | MMB-10KBDKR-ND | 52-MMB02070C1002FB200 | 19J4451 | MMB02070C1002FB200 |
| Product Name | Chip Resistor - Surface Mount - MMB02070C1002FB200 | Chip Resistor - Surface Mount | 1W 300V Resistor | Thin Film Resistor, 10Kohm, 400Mw, 1%; Resistance Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | ||
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Mounting / Packaging | MELF, 0207 |