Vishay Precision Group RF & MW Power Amplifier MMA053PP5

Description
MMA053PP5 is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pHEMT distributed power amplifier that operates between DC and 10 GHz. The plastic packaged amplifier provides 17 dB of gain, 43 dBm output IP3, and 32 dBm of output power at 3 dB compression. Gain flatness over the 100 MHz to 10 GHz frequency range varies by only ±1 dB, making the MMA053PP5 ideal for EW, ECM, radar, and test equipment applications. The MMA053PP5 amplifier features compact plastic SMT package size and I/Os that are internally matched to 50 Ohm, which is ideal for any surface mount technology (SMT) assembly equipment.
Request a Quote
Description
MMA053PP5 is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pHEMT distributed power amplifier that operates between DC and 10 GHz. The plastic packaged amplifier provides 17 dB of gain, 43 dBm output IP3, and 32 dBm of output power at 3 dB compression. Gain flatness over the 100 MHz to 10 GHz frequency range varies by only ±1 dB, making the MMA053PP5 ideal for EW, ECM, radar, and test equipment applications. The MMA053PP5 amplifier features compact plastic SMT package size and I/Os that are internally matched to 50 Ohm, which is ideal for any surface mount technology (SMT) assembly equipment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - MMA053PP5 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MMA053PP5
RF & MW Power Amplifier MMA053PP5
MMA053PP5 is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pHEMT distributed power amplifier that operates between DC and 10 GHz. The plastic packaged amplifier provides 17 dB of gain, 43 dBm output IP3, and 32 dBm of output power at 3 dB compression. Gain flatness over the 100 MHz to 10 GHz frequency range varies by only ±1 dB, making the MMA053PP5 ideal for EW, ECM, radar, and test equipment applications. The MMA053PP5 amplifier features compact plastic SMT package size and I/Os that are internally matched to 50 Ohm, which is ideal for any surface mount technology (SMT) assembly equipment.

MMA053PP5 is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pHEMT distributed power amplifier that operates between DC and 10 GHz. The plastic packaged amplifier provides 17 dB of gain, 43 dBm output IP3, and 32 dBm of output power at 3 dB compression. Gain flatness over the 100 MHz to 10 GHz frequency range varies by only ±1 dB, making the MMA053PP5 ideal for EW, ECM, radar, and test equipment applications. The MMA053PP5 amplifier features compact plastic SMT package size and I/Os that are internally matched to 50 Ohm, which is ideal for any surface mount technology (SMT) assembly equipment.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MMA053PP5
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 0.0 to 10000 MHz
Maximum Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-18000-40000-25-50(P10) - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 25 dB
View Details
925 - 960 MHz Small-Cell Power Amplifier Module - AWB7229 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 925 to 960 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
12 GHz – 46 GHz GaAs Driver Amplifier - AMM-7200ACH - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type bare-die
View Details