Vishay Precision Group Chip Resistor - Surface Mount MMA0204MC3904FB300

Description
MMA 0204-50 1% HV BL 3M9
Request a Quote Datasheet
Description
MMA 0204-50 1% HV BL 3M9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMA0204MC3904FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA0204MC3904FB300TR-ND
Chip Resistor - Surface Mount 749-MMA0204MC3904FB300TR-ND
MMA 0204-50 1% HV BL 3M9

MMA 0204-50 1% HV BL 3M9

Buy Now Datasheet
Surface Mount Melf Resistor, Vishay Mma 0204 Hv Series, 3.9 Mohm, 250 Mw, 1%, Thin Film Rohs Compliant Vishay - 42Y3217 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Vishay Mma 0204 Hv Series, 3.9 Mohm, 250 Mw, 1%, Thin Film Rohs Compliant Vishay
42Y3217
Surface Mount Melf Resistor, Vishay Mma 0204 Hv Series, 3.9 Mohm, 250 Mw, 1%, Thin Film Rohs Compliant Vishay 42Y3217
Surface Mount MELF Resistor, VISHAY - MMA 0204 HV Series, 3.9 Mohm, 250 mW, 1%, Thin Film RoHS Compliant: Yes

Surface Mount MELF Resistor, VISHAY - MMA 0204 HV Series, 3.9 Mohm, 250 mW, 1%, Thin Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MMA0204MC3904FB300TR-ND 42Y3217
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Vishay Mma 0204 Hv Series, 3.9 Mohm, 250 Mw, 1%, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573129 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR10J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers