Vishay Precision Group Chip Resistor - Surface Mount MMA0204MC3903FB300

Description
MMA 0204-50 1% HV BL 390K
Request a Quote Datasheet
Description
MMA 0204-50 1% HV BL 390K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMA0204MC3903FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA0204MC3903FB300TR-ND
Chip Resistor - Surface Mount 749-MMA0204MC3903FB300TR-ND
MMA 0204-50 1% HV BL 390K

MMA 0204-50 1% HV BL 390K

Buy Now Datasheet
Surface Mount Melf Resistor, Vishay Mma 0204 Hv Series, 390 Kohm, 250 Mw, 1%, Thin Film Rohs Compliant Vishay - 42Y3218 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Vishay Mma 0204 Hv Series, 390 Kohm, 250 Mw, 1%, Thin Film Rohs Compliant Vishay
42Y3218
Surface Mount Melf Resistor, Vishay Mma 0204 Hv Series, 390 Kohm, 250 Mw, 1%, Thin Film Rohs Compliant Vishay 42Y3218
Surface Mount MELF Resistor, VISHAY - MMA 0204 HV Series, 390 kohm, 250 mW, 1%, Thin Film RoHS Compliant: Yes

Surface Mount MELF Resistor, VISHAY - MMA 0204 HV Series, 390 kohm, 250 mW, 1%, Thin Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MMA0204MC3903FB300TR-ND 42Y3218
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Vishay Mma 0204 Hv Series, 390 Kohm, 250 Mw, 1%, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD224JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details