MELF Resistors MMA 0204-50 1% HV BL 1M8 Product overview: MMA0204MC1804FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA0204MC1804FB30
MMA 0204-50 1% HV BL 1M8
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1147706-MMA0204MC180
Packaging: Cut Tape
Voltage Rating: 500 V
Tolerance: 1 %
Composition: Thin Film
Resistance: 1.8 MΩ
Power Rating: 250 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0204
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Voltage Rating (DC): 500 V
REACH SVHC: Unknown
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-MMA0204MC1804FB300 | 749-MMA0204MC1804FB300TR-ND | 1147706-MMA0204MC1804FB300 |
| Product Name | Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - MMA0204MC1804FB300 |
| Resistance Range | 1.80E6 ohms | 1.80E6 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Operating DC Voltage | 500 volts | 500 volts | |
| Operating AC Voltage | 500 volts |