Vishay Precision Group Chip Resistor - Surface Mount MMA0204MC1504FB300

Description
MMA 0204-50 1% HV BL 1M5
Request a Quote Datasheet
Description
MMA 0204-50 1% HV BL 1M5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMA0204MC1504FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA0204MC1504FB300TR-ND
Chip Resistor - Surface Mount 749-MMA0204MC1504FB300TR-ND
MMA 0204-50 1% HV BL 1M5

MMA 0204-50 1% HV BL 1M5

Buy Now Datasheet
Surface Mount Melf Resistor, Vishay Mma 0204 Hv Series, 1.5 Mohm, 250 Mw, 1%, Thin Film Rohs Compliant Vishay - 42Y3212 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Vishay Mma 0204 Hv Series, 1.5 Mohm, 250 Mw, 1%, Thin Film Rohs Compliant Vishay
42Y3212
Surface Mount Melf Resistor, Vishay Mma 0204 Hv Series, 1.5 Mohm, 250 Mw, 1%, Thin Film Rohs Compliant Vishay 42Y3212
Surface Mount MELF Resistor, VISHAY - MMA 0204 HV Series, 1.5 Mohm, 250 mW, 1%, Thin Film RoHS Compliant: Yes

Surface Mount MELF Resistor, VISHAY - MMA 0204 HV Series, 1.5 Mohm, 250 mW, 1%, Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MMA0204MC1504FB300TR-ND 42Y3212
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Vishay Mma 0204 Hv Series, 1.5 Mohm, 250 Mw, 1%, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details