MELF Resistors 0.4watt 1Mohms 1% 50ppm High Voltage Product overview: MMA0204MC1004FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA0204MC1004FB30
1 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 High Voltage Thin Film
1 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 High Voltage Thin Film
1 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 High Voltage Thin Film
Win Source Part Number: 1028360-MMA0204MC100
Category: Resistors>Chip Resistor - Surface Mount
Series: MMA HV - Professional
Features: High Voltage
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.4W, 2/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1 mOhms
Package / Case: MELF, 0204
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Alternative Parts (Cross-Reference): MCFRFTDV1004; MMA02040C1004FB300;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/B
Other Names: MMA-1.0MCCT,MMA-1.0M
RES SMD 1M OHM 1% 0.4W MELF
Surface Mount MELF Resistor, VISHAY - MMA 0204 HV Series, 1 Mohm, 250 mW, 1%, Thin Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 52-MMA0204MC1004FB300 | MMA-1.0MCDKR-ND | 1028360-MMA0204MC1004FB300 | MMA0204MC1004FB300 | 42Y3210 |
| Product Name | Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Vishay Mma 0204 Hv Series, 1 Mohm, 250 Mw, 1%, Thin Film Rohs Compliant Vishay |
| Resistance Range | 1.00E6 ohms | 1.00E-3 ohms | 1.00E-3 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Operating DC Voltage | 500 volts | ||||
| Operating AC Voltage | 500 volts |