Vishay Intertechnology, Inc. 0.4W 300V Resistor MMA0204AC5009FB100

Description
MELF Resistors 0.4W 50ohms 1% 0204 300V Product overview: MMA0204AC5009FB100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA0204AC5009FB10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 50ohms 1% 0204 300V Product overview: MMA0204AC5009FB100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA0204AC5009FB10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 300V Resistor - 52-MMA0204AC5009FB100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 300V Resistor
52-MMA0204AC5009FB100
0.4W 300V Resistor 52-MMA0204AC5009FB100
MELF Resistors 0.4W 50ohms 1% 0204 300V Product overview: MMA0204AC5009FB100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA0204AC5009FB10 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 50ohms 1% 0204 300V Product overview: MMA0204AC5009FB100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA0204AC5009FB100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA0204AC5009FB100 - 1170049-MMA0204AC5009FB100 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA0204AC5009FB100
1170049-MMA0204AC5009FB100
Chip Resistor - Surface Mount - MMA0204AC5009FB100 1170049-MMA0204AC5009FB100
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170049-MMA0204AC500 9FB100 Operating Supply Voltage: 200 V Resistance: 50 Ω Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1170049-MMA0204AC5009FB100
Operating Supply Voltage: 200 V
Resistance: 50 Ω
Categories: Chip Resistor - Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-MMA0204AC5009FB100 1170049-MMA0204AC5009FB100
Product Name 0.4W 300V Resistor Chip Resistor - Surface Mount - MMA0204AC5009FB100
Resistance Range 50 ohms 50 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers