Vishay Precision Group Chip Resistor - Surface Mount MMA02040E8200BB100

Description
MMA 0204-15 0.1% B1 820R
Request a Quote Datasheet
Description
MMA 0204-15 0.1% B1 820R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMA02040E8200BB100DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040E8200BB100DKR-ND
Chip Resistor - Surface Mount 749-MMA02040E8200BB100DKR-ND
MMA 0204-15 0.1% B1 820R

MMA 0204-15 0.1% B1 820R

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040E8200BB100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040E8200BB100CT-ND
Chip Resistor - Surface Mount 749-MMA02040E8200BB100CT-ND
MMA 0204-15 0.1% B1 820R

MMA 0204-15 0.1% B1 820R

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040E8200BB100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040E8200BB100TR-ND
Chip Resistor - Surface Mount 749-MMA02040E8200BB100TR-ND
MMA 0204-15 0.1% B1 820R

MMA 0204-15 0.1% B1 820R

Buy Now Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 820 Ohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay - 19J4296 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 820 Ohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay
19J4296
Surface Mount Melf Resistor, Mma 0204 Series, 820 Ohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay 19J4296
Surface Mount MELF Resistor, MMA 0204 Series, 820 ohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 820 ohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MMA02040E8200BB100DKR-ND 19J4296
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mma 0204 Series, 820 Ohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details