MMA 0204-15 0.1% B1 6K8
MMA 0204-15 0.1% B1 6K8
MMA 0204-15 0.1% B1 6K8
Surface Mount MELF Resistor, MMA 0204 Series, 6.8 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 749-MMA02040E6801BB100CT-ND | 19J4292 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Mma 0204 Series, 6.8 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | MetalFilm |
| Mounting / Packaging | MELF, 0204 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % |