Vishay Precision Group Chip Resistor - Surface Mount MMA02040E6202BB100

Description
62 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
62 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-2102-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2102-1-ND
Chip Resistor - Surface Mount 749-2102-1-ND
62 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

62 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-2102-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2102-2-ND
Chip Resistor - Surface Mount 749-2102-2-ND
62 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

62 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-2102-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2102-6-ND
Chip Resistor - Surface Mount 749-2102-6-ND
62 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

62 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 62 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay - 83H4271 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 62 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay
83H4271
Surface Mount Melf Resistor, Mma 0204 Series, 62 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay 83H4271
Surface Mount MELF Resistor, MMA 0204 Series, 62 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 62 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-2102-1-ND 83H4271
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mma 0204 Series, 62 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567833 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details