Vishay Precision Group Chip Resistor - Surface Mount MMA02040E5109BB100

Description
51 Ohms ±0.1% 0.4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
51 Ohms ±0.1% 0.4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMA02040E5109BB100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040E5109BB100CT-ND
Chip Resistor - Surface Mount 749-MMA02040E5109BB100CT-ND
51 Ohms ±0.1% 0.4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

51 Ohms ±0.1% 0.4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040E5109BB100DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040E5109BB100DKR-ND
Chip Resistor - Surface Mount 749-MMA02040E5109BB100DKR-ND
51 Ohms ±0.1% 0.4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

51 Ohms ±0.1% 0.4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040E5109BB100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040E5109BB100TR-ND
Chip Resistor - Surface Mount 749-MMA02040E5109BB100TR-ND
51 Ohms ±0.1% 0.4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

51 Ohms ±0.1% 0.4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6787778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787778
Surface Mount Resistors 6787778
Vishay MMA02040E5109BB100

Vishay MMA02040E5109BB100

Supplier's Site
Surface Mount Melf Resistor, Mma 0204 Series, 51 Ohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay - 19J4283 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 51 Ohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay
19J4283
Surface Mount Melf Resistor, Mma 0204 Series, 51 Ohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay 19J4283
Surface Mount MELF Resistor, MMA 0204 Series, 51 ohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 51 ohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA02040E5109BB100 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040E5109BB100
Chip Resistor - Surface Mount MMA02040E5109BB100
MMA 0204-15 0.1% B1 51R

MMA 0204-15 0.1% B1 51R

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 749-MMA02040E5109BB100CT-ND 6787778 19J4283 MMA02040E5109BB100
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Melf Resistor, Mma 0204 Series, 51 Ohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film MetalFilm Thin Film (Chip)
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details