Vishay MMA02040E4700BB100
470 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
470 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
470 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
MELF Resistors 0.25W 470ohms 0.1% 0204 MELF 200V 15ppm Product overview: MMA02040E4700BB100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040E4700BB10
Surface Mount MELF Resistor, MMA 0204 Series, 470 ohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes
RES 470 OHM 0.1% 1/4W MELF 0204
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 6787753 | 6787753P | 1725461 | 749-2031-2-ND | 52-MMA02040E4700BB100 | 19J4278 | MMA02040E4700BB100 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | 0.25W 200V Resistor | Surface Mount Melf Resistor, Mma 0204 Series, 470 Ohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | Thin film | Thin Film (Chip) | MetalFilm | Thin Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Melf 0204 | Surface Mount Technology (SMT / SMD); 0204 | Surface Mount Technology (SMT / SMD); Melf 0204 | MELF, 0204 | Surface Mount Technology (SMT / SMD) | ||
| Standards and Certifications | RoHS | RoHS | RoHS; Aec-q200 | RoHS | RoHS | ||
| Resistance Range | 470 ohms | 470 ohms | 470 ohms | 470 ohms | |||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts |