MELF Resistors 0.25W 330ohms 0.1% 0204 MELF 200V 15ppm Product overview: MMA02040E3300BB100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040E3300BB10
330 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
330 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
330 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES 330 OHM 0.1% 1/4W MELF 0204
Surface Mount MELF Resistor, MMA 0204 Series, 330 ohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-MMA02040E3300BB100 | 6787700 | 749-1936-2-ND | MMA02040E3300BB100 | 19J4267 |
| Product Name | 0.25W 200V Resistor | Surface Mount Resistors | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Mma 0204 Series, 330 Ohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay |
| Resistance Range | 330 ohms | 330 ohms | 330 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | ||
| Temperature Coefficient | 15 ±ppm/°C | 15 ±ppm/°C | |||
| Operating DC Voltage | 200 volts | ||||
| Operating AC Voltage | 200 volts |