Vishay Precision Group Chip Resistor - Surface Mount MMA02040E2400BB100

Description
MMA 0204-15 0.1% B1 240R
Request a Quote Datasheet
Description
MMA 0204-15 0.1% B1 240R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMA02040E2400BB100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040E2400BB100CT-ND
Chip Resistor - Surface Mount 749-MMA02040E2400BB100CT-ND
MMA 0204-15 0.1% B1 240R

MMA 0204-15 0.1% B1 240R

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040E2400BB100DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040E2400BB100DKR-ND
Chip Resistor - Surface Mount 749-MMA02040E2400BB100DKR-ND
MMA 0204-15 0.1% B1 240R

MMA 0204-15 0.1% B1 240R

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040E2400BB100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040E2400BB100TR-ND
Chip Resistor - Surface Mount 749-MMA02040E2400BB100TR-ND
MMA 0204-15 0.1% B1 240R

MMA 0204-15 0.1% B1 240R

Buy Now Datasheet
SMD 240 ohm 200 V 250 mW Resistor - 52-MMA02040E2400BB100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 240 ohm 200 V 250 mW Resistor
52-MMA02040E2400BB100
SMD 240 ohm 200 V 250 mW Resistor 52-MMA02040E2400BB100
VISHAY MMA02040E2400BB100 Surface Mount MELF Resistor, 240 ohm, 200 V, 250 mW, 0.1%, MMA 0204 Series, Metal Film Product overview: MMA02040E2400BB100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 240 ohm, 200 V, 250 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 240 ohm, 200 V, 250 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040E2400BB10 0 can be used for catalog matching and distributor lookup.

VISHAY MMA02040E2400BB100 Surface Mount MELF Resistor, 240 ohm, 200 V, 250 mW, 0.1%, MMA 0204 Series, Metal Film Product overview: MMA02040E2400BB100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 240 ohm, 200 V, 250 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 240 ohm, 200 V, 250 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040E2400BB100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 240 Ohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay - 19J4261 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 240 Ohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay
19J4261
Surface Mount Melf Resistor, Mma 0204 Series, 240 Ohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay 19J4261
Surface Mount MELF Resistor, MMA 0204 Series, 240 ohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 240 ohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-MMA02040E2400BB100CT-ND 52-MMA02040E2400BB100 19J4261
Product Name Chip Resistor - Surface Mount SMD 240 ohm 200 V 250 mW Resistor Surface Mount Melf Resistor, Mma 0204 Series, 240 Ohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) THIN FILM MetalFilm
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers