Vishay Precision Group Chip Resistor - Surface Mount MMA02040E1001BB300

Description
1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-2019-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2019-2-ND
Chip Resistor - Surface Mount 749-2019-2-ND
1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-2019-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2019-6-ND
Chip Resistor - Surface Mount 749-2019-6-ND
1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-2019-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2019-1-ND
Chip Resistor - Surface Mount 749-2019-1-ND
1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327075-MMA02040E1001BB300 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327075-MMA02040E1001BB300
Resistors - Chip Resistor - Surface Mount 1327075-MMA02040E1001BB300
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1327075-MMA02040E100 1BB300 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Standard Package: 3,000 Tolerance: ±0.1% Temperature Coefficient: ±15ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 1 kOhms Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 125°C Case / Package: MELF, 0204 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Other Part Number: 749-2019-6,749-2019- 2,MMA02040E1001BB300 -ND,749-2019-1 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1327075-MMA02040E1001BB300
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Standard Package: 3,000
Tolerance: ±0.1%
Temperature Coefficient: ±15ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1 kOhms
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: MELF, 0204
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Other Part Number: 749-2019-6,749-2019-2,MMA02040E1001BB300-ND,749-2019-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Resistors - 667730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667730
Surface Mount Resistors 667730
Vishay MMA02040E1001BB300 Resistor

Vishay MMA02040E1001BB300 Resistor

Supplier's Site
0.25W 200V Resistor - 52-MMA02040E1001BB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 200V Resistor
52-MMA02040E1001BB300
0.25W 200V Resistor 52-MMA02040E1001BB300
MELF Resistors 0.25W 1Kohms 0.1% 0204 MELF 200V 15ppm Product overview: MMA02040E1001BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040E1001BB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.25W 1Kohms 0.1% 0204 MELF 200V 15ppm Product overview: MMA02040E1001BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040E1001BB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 1K, 0.1%, 0.25W, 0204, Thin Film Rohs Compliant Vishay - 84AH7504 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.25W, 0204, Thin Film Rohs Compliant Vishay
84AH7504
Res, 1K, 0.1%, 0.25W, 0204, Thin Film Rohs Compliant Vishay 84AH7504
RES, 1K, 0.1%, 0.25W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 1K, 0.1%, 0.25W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 749-2019-2-ND 1327075-MMA02040E1001BB300 667730 52-MMA02040E1001BB300 84AH7504
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Resistors 0.25W 200V Resistor Res, 1K, 0.1%, 0.25W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD); 0204
Tolerance 0.1000 +/- % 0.1000 +/- % 1.00E-3 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details