Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - MMA02040D2202DB300 MMA02040D2202DB300

Description
Manufacturer: Vishay Win Source Part Number: 927452-MMA02040D2202 DB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 22 kOhms ±0.5% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 927452-MMA02040D2202 DB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 22 kOhms ±0.5% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040D2202DB300
927452-MMA02040D2202DB300
Chip Resistor - Surface Mount - MMA02040D2202DB300 927452-MMA02040D2202DB300
Manufacturer: Vishay Win Source Part Number: 927452-MMA02040D2202 DB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 22 kOhms ±0.5% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040

Manufacturer: Vishay
Win Source Part Number: 927452-MMA02040D2202DB300
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 22 kOhms ±0.5% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA02040D2202DB300-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA02040D2202DB300-ND
Chip Resistor - Surface Mount MMA02040D2202DB300-ND
22 kOhms ±0.5% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

22 kOhms ±0.5% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040D2202DB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040D2202DB300
0.4W 200V Resistor 52-MMA02040D2202DB300
MELF Resistors 0.4W 22Kohms 0.5% 0204 200V Product overview: MMA02040D2202DB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040D2202DB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 22Kohms 0.5% 0204 200V Product overview: MMA02040D2202DB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040D2202DB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thin Film 0204(1406) 22K Ohm 0.5% 0.25W(1/4W) ±25ppm/C Conformal Melf SMD Automotive Medical Blister T/R - 878-MMA02040D2202DB300 - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0204(1406) 22K Ohm 0.5% 0.25W(1/4W) ±25ppm/C Conformal Melf SMD Automotive Medical Blister T/R
878-MMA02040D2202DB300
Res Thin Film 0204(1406) 22K Ohm 0.5% 0.25W(1/4W) ±25ppm/C Conformal Melf SMD Automotive Medical Blister T/R 878-MMA02040D2202DB300
Res Thin Film 0204(1406) 22K Ohm 0.5% 0.25W(1/4W) ±25ppm/C Conformal Melf SMD Automotive Medical Blister T/R

Res Thin Film 0204(1406) 22K Ohm 0.5% 0.25W(1/4W) ±25ppm/C Conformal Melf SMD Automotive Medical Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - MMA02040D2202DB300 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040D2202DB300
Chip Resistor - Surface Mount MMA02040D2202DB300
RES 22K OHM 0.5% 2/5W MELF 0204

RES 22K OHM 0.5% 2/5W MELF 0204

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 927452-MMA02040D2202DB300 MMA02040D2202DB300-ND 52-MMA02040D2202DB300 878-MMA02040D2202DB300 MMA02040D2202DB300
Product Name Chip Resistor - Surface Mount - MMA02040D2202DB300 Chip Resistor - Surface Mount 0.4W 200V Resistor Res Thin Film 0204(1406) 22K Ohm 0.5% 0.25W(1/4W) ±25ppm/C Conformal Melf SMD Automotive Medical Blister T/R Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive; Medical
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers