Vishay Precision Group Resistance Vishay MMA02040D1820FB300.

Description
Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Range:MMA0204 Series; Temperature Coefficient:± 25ppm/°C; Qualification:- RoHS Compliant: Yes
Description
Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Range:MMA0204 Series; Temperature Coefficient:± 25ppm/°C; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 61AC0605 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
61AC0605
Resistance Vishay 61AC0605
Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Range:MMA0204 Series; Temperature Coefficient:± 25ppm/°C; Qualification:- RoHS Compliant: Yes

Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Range:MMA0204 Series; Temperature Coefficient:± 25ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61AC0605
Product Name Resistance Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Resistance Range 182 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details