MMA 0204-25 0.25% B1 121R
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 749-MMA02040D1210CB100TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | MELF, 0204 |
| Tolerance | 0.2500 +/- % |