Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960653-MMA02040D1022
Operating Supply Voltage: 200 V
Resistance: 10.2 kΩ
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 960653-MMA02040D1022BB300 |
| Product Name | OEM Parts - OEM Parts (M - N) - MMA02040D1022BB300 |