Manufacturer: Keystone Electronics
Win Source Part Number: 905444-1700
Features: 1/4"-32 Shaft Lock Nut 0.375" (9.53mm) 3/8" Brass
Categories: Hardware
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 7318.16.0085
Other Part Number: 1700K, 1700K-ND, 1700K-NDR, 36-1700
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905444-1700 |
| Product Name | Unclassified - 1700 |