Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - MMA02040D1002BB300 MMA02040D1002BB300

Description
Manufacturer: Vishay Win Source Part Number: 885265-MMA02040D1002 BB300 Series: MMA - Precision Operating Temperature Range: -55°C ~ 125°C Features: 10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: MMA-10.0KETR, MMA-10.0KECT, MMA-10.0KEDKR
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 885265-MMA02040D1002 BB300 Series: MMA - Precision Operating Temperature Range: -55°C ~ 125°C Features: 10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: MMA-10.0KETR, MMA-10.0KECT, MMA-10.0KEDKR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay MMA 0204 precision thin film resistor features a resistance value of 10 kΩ with a tolerance of 0.1%. It has a rated power dissipation of 0.25W and operates within a temperature range of -55 °C to 125 °C. This resistor is designed for applications requiring high reliability and stability, making it suitable for automotive, telecommunication, and medical equipment. The product is RoHS compliant and offers a temperature coefficient of ± 25 ppm/K. Its construction ensures superior stability and intrinsic sulfur resistance, aligning with industry standards such as AEC-Q200. The resistor is available in various packaging options, including antistatic blister tape.

Datasheet Summary
Powered by GS/AI

The Vishay MMA 0204 precision thin film resistor features a resistance value of 10 kΩ with a tolerance of 0.1%. It has a rated power dissipation of 0.25W and operates within a temperature range of -55 °C to 125 °C. This resistor is designed for applications requiring high reliability and stability, making it suitable for automotive, telecommunication, and medical equipment. The product is RoHS compliant and offers a temperature coefficient of ± 25 ppm/K. Its construction ensures superior stability and intrinsic sulfur resistance, aligning with industry standards such as AEC-Q200. The resistor is available in various packaging options, including antistatic blister tape.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040D1002BB300
885265-MMA02040D1002BB300
Chip Resistor - Surface Mount - MMA02040D1002BB300 885265-MMA02040D1002BB300
Manufacturer: Vishay Win Source Part Number: 885265-MMA02040D1002 BB300 Series: MMA - Precision Operating Temperature Range: -55°C ~ 125°C Features: 10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: MMA-10.0KETR, MMA-10.0KECT, MMA-10.0KEDKR

Manufacturer: Vishay
Win Source Part Number: 885265-MMA02040D1002BB300
Series: MMA - Precision
Operating Temperature Range: -55°C ~ 125°C
Features: 10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: MMA-10.0KETR, MMA-10.0KECT, MMA-10.0KEDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-10.0KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-10.0KETR-ND
Chip Resistor - Surface Mount MMA-10.0KETR-ND
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-10.0KEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-10.0KEDKR-ND
Chip Resistor - Surface Mount MMA-10.0KEDKR-ND
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-10.0KECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-10.0KECT-ND
Chip Resistor - Surface Mount MMA-10.0KECT-ND
10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 667728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667728
Surface Mount Resistors 667728
Vishay MMA02040D1002BB300 Resistor

Vishay MMA02040D1002BB300 Resistor

Supplier's Site
0.25W 200V Resistor - 52-MMA02040D1002BB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 200V Resistor
52-MMA02040D1002BB300
0.25W 200V Resistor 52-MMA02040D1002BB300
MELF Resistors 0.25W 10Kohms 0.1% 0204 MELF 200V 25ppm Product overview: MMA02040D1002BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040D1002BB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.25W 10Kohms 0.1% 0204 MELF 200V 25ppm Product overview: MMA02040D1002BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040D1002BB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 10K, 0.1%, 0.25W, 0204, Thin Film Rohs Compliant Vishay - 84AH7499 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.25W, 0204, Thin Film Rohs Compliant Vishay
84AH7499
Res, 10K, 0.1%, 0.25W, 0204, Thin Film Rohs Compliant Vishay 84AH7499
RES, 10K, 0.1%, 0.25W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 10K, 0.1%, 0.25W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 885265-MMA02040D1002BB300 MMA-10.0KETR-ND 667728 52-MMA02040D1002BB300 84AH7499
Product Name Chip Resistor - Surface Mount - MMA02040D1002BB300 Chip Resistor - Surface Mount Surface Mount Resistors 0.25W 200V Resistor Res, 10K, 0.1%, 0.25W, 0204, Thin Film Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD); 0204
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers