Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMA02040C8259FB300

Description
82.5 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
82.5 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1927-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1927-2-ND
Chip Resistor - Surface Mount 749-1927-2-ND
82.5 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

82.5 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1927-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1927-6-ND
Chip Resistor - Surface Mount 749-1927-6-ND
82.5 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

82.5 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1927-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1927-1-ND
Chip Resistor - Surface Mount 749-1927-1-ND
82.5 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

82.5 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 82R5, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7494 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R5, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7494
Res, 82R5, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7494
RES, 82R5, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 82R5, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1927-2-ND 84AH7494
Product Name Chip Resistor - Surface Mount Res, 82R5, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details