Vishay Precision Group 0.4W 200V Resistor MMA02040C6808FB300

Description
MELF Resistors 0.4W 6.8ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C6808FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C6808FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 6.8ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C6808FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C6808FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 200V Resistor - 52-MMA02040C6808FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C6808FB300
0.4W 200V Resistor 52-MMA02040C6808FB300
MELF Resistors 0.4W 6.8ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C6808FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C6808FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 6.8ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C6808FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C6808FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6787526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787526
Surface Mount Resistors 6787526
Vishay MMA02040C6808FB300

Vishay MMA02040C6808FB300

Supplier's Site
Surface Mount Resistors - 6787526P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787526P
Surface Mount Resistors 6787526P
Vishay MMA02040C6808FB300

Vishay MMA02040C6808FB300

Supplier's Site
Surface Mount Resistors - 1804060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804060
Surface Mount Resistors 1804060
Vishay MMA02040C6808FB300

Vishay MMA02040C6808FB300

Supplier's Site
Surface Mount Resistors - 1804353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804353
Surface Mount Resistors 1804353
Vishay MMA02040C6808FB300

Vishay MMA02040C6808FB300

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C6808FB300
747561-MMA02040C6808FB300
Chip Resistor - Surface Mount - MMA02040C6808FB300 747561-MMA02040C6808FB300
Manufacturer: Vishay Win Source Part Number: 747561-MMA02040C6808 FB300 Family Name: MMA 0204 Manufacturer Homepage: www.vishay.com Reference case: SMD Reference Date Code: 1523+ Alternative Parts (Cross-Reference): NFR0204VF6R80DTRF; MCFRFTDV6R80; WRM0204C-6R8FI; CSRV0204FTDV6R80; Introduction Date: September 06, 2000 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 747561-MMA02040C6808FB300
Family Name: MMA 0204
Manufacturer Homepage: www.vishay.com
Reference case: SMD
Reference Date Code: 1523+
Alternative Parts (Cross-Reference): NFR0204VF6R80DTRF; MCFRFTDV6R80; WRM0204C-6R8FI; CSRV0204FTDV6R80;
Introduction Date: September 06, 2000
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Chip Resistor - Surface Mount - MMA-6.80ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-6.80ACT-ND
Chip Resistor - Surface Mount MMA-6.80ACT-ND
6.8 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

6.8 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-6.80ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-6.80ADKR-ND
Chip Resistor - Surface Mount MMA-6.80ADKR-ND
6.8 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

6.8 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-6.80ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-6.80ATR-ND
Chip Resistor - Surface Mount MMA-6.80ATR-ND
6.8 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

6.8 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 6.8 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4343 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 6.8 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4343
Surface Mount Melf Resistor, Mma 0204 Series, 6.8 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4343
Surface Mount MELF Resistor, MMA 0204 Series, 6.8 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 6.8 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-MMA02040C6808FB300 6787526 6787526P 1804060 747561-MMA02040C6808FB300 MMA-6.80ACT-ND 19J4343
Product Name 0.4W 200V Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - MMA02040C6808FB300 Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mma 0204 Series, 6.8 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567731P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details