Vishay Precision Group 0.4W 200V Resistor MMA02040C6800FB300

Description
MELF Resistors 0.4W 680ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C6800FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C6800FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 680ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C6800FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C6800FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 200V Resistor - 52-MMA02040C6800FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C6800FB300
0.4W 200V Resistor 52-MMA02040C6800FB300
MELF Resistors 0.4W 680ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C6800FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C6800FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 680ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C6800FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C6800FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA-680ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-680ACT-ND
Chip Resistor - Surface Mount MMA-680ACT-ND
680 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

680 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-680ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-680ADKR-ND
Chip Resistor - Surface Mount MMA-680ADKR-ND
680 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

680 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-680ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-680ATR-ND
Chip Resistor - Surface Mount MMA-680ATR-ND
680 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

680 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 667724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667724
Surface Mount Resistors 667724
Vishay MMA02040C6800FB300 Resistor

Vishay MMA02040C6800FB300 Resistor

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C6800FB300
927437-MMA02040C6800FB300
Chip Resistor - Surface Mount - MMA02040C6800FB300 927437-MMA02040C6800FB300
Manufacturer: Vishay Win Source Part Number: 927437-MMA02040C6800 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 680 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: MMA-680CT, MMA-680CT-ND, MMA-680TR, MMA-680ACT, MMA-680TR-ND, MMA-680ADKR, MMA-680DKR-ND, MMA-680DKR, MMA-680ATR

Manufacturer: Vishay
Win Source Part Number: 927437-MMA02040C6800FB300
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 680 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: MMA-680CT, MMA-680CT-ND, MMA-680TR, MMA-680ACT, MMA-680TR-ND, MMA-680ADKR, MMA-680DKR-ND, MMA-680DKR, MMA-680ATR

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA02040C6800FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C6800FB300
Chip Resistor - Surface Mount MMA02040C6800FB300
RES SMD 680 OHM 1% 0.4W 0204

RES SMD 680 OHM 1% 0.4W 0204

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 680 Ohm, 250 Mw, 1%, Metal Film Vishay - 67H6842 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 680 Ohm, 250 Mw, 1%, Metal Film Vishay
67H6842
Surface Mount Melf Resistor, Mma 0204 Series, 680 Ohm, 250 Mw, 1%, Metal Film Vishay 67H6842
Surface Mount MELF Resistor, MMA 0204 Series, 680 ohm, 250 mW, 1%, Metal Film

Surface Mount MELF Resistor, MMA 0204 Series, 680 ohm, 250 mW, 1%, Metal Film

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 680 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4339 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 680 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4339
Surface Mount Melf Resistor, Mma 0204 Series, 680 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4339
Surface Mount MELF Resistor, MMA 0204 Series, 680 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 680 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 680R, 1%, 0204; Resistance Vishay - 12AC1703 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 680R, 1%, 0204; Resistance Vishay
12AC1703
Res, Aec-Q200, Thin Film, 680R, 1%, 0204; Resistance Vishay 12AC1703
RES, AEC-Q200, THIN FILM, 680R, 1%, 0204; Resistance:680ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 680R, 1%, 0204; Resistance:680ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 52-MMA02040C6800FB300 MMA-680ACT-ND 667724 927437-MMA02040C6800FB300 MMA02040C6800FB300 67H6842 19J4339 12AC1703
Product Name 0.4W 200V Resistor Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount - MMA02040C6800FB300 Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mma 0204 Series, 680 Ohm, 250 Mw, 1%, Metal Film Vishay Surface Mount Melf Resistor, Mma 0204 Series, 680 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay Res, Aec-Q200, Thin Film, 680R, 1%, 0204; Resistance Vishay
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms
Tolerance 1 +/- % 1 +/- % 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details