619 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
619 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
619 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 619R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES
RES 619 OHM 1% 2/5W MELF 0204
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 749-1920-2-ND | 84AH7472 | MMA02040C6190FB300 |
| Product Name | Chip Resistor - Surface Mount | Res, 619R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | MELF, 0204 | MELF, 0204 | |
| Resistance Range | 619 ohms | 619 ohms |