Vishay Precision Group 0.4W 200V Resistor MMA02040C5603FB300

Description
MELF Resistors 0.4W 560Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C5603FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C5603FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 560Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C5603FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C5603FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 200V Resistor - 52-MMA02040C5603FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C5603FB300
0.4W 200V Resistor 52-MMA02040C5603FB300
MELF Resistors 0.4W 560Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C5603FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C5603FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 560Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C5603FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C5603FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1491-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1491-1-ND
Chip Resistor - Surface Mount 749-1491-1-ND
560 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

560 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1491-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1491-2-ND
Chip Resistor - Surface Mount 749-1491-2-ND
560 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

560 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1491-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1491-6-ND
Chip Resistor - Surface Mount 749-1491-6-ND
560 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

560 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 560 Kohm, 250 Mw, 1%, Metal Film Vishay - 54R2582 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 560 Kohm, 250 Mw, 1%, Metal Film Vishay
54R2582
Surface Mount Melf Resistor, Mma 0204 Series, 560 Kohm, 250 Mw, 1%, Metal Film Vishay 54R2582
Surface Mount MELF Resistor, MMA 0204 Series, 560 kohm, 250 mW, 1%, Metal Film

Surface Mount MELF Resistor, MMA 0204 Series, 560 kohm, 250 mW, 1%, Metal Film

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 560 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4337 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 560 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4337
Surface Mount Melf Resistor, Mma 0204 Series, 560 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4337
Surface Mount MELF Resistor, MMA 0204 Series, 560 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 560 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-MMA02040C5603FB300 749-1491-1-ND 54R2582 19J4337
Product Name 0.4W 200V Resistor Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mma 0204 Series, 560 Kohm, 250 Mw, 1%, Metal Film Vishay Surface Mount Melf Resistor, Mma 0204 Series, 560 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
Resistance Range 560000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details