Vishay Precision Group 0.4W 200V Resistor MMA02040C5109FB300

Description
MELF Resistors 0.4W 51ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C5109FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C5109FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 51ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C5109FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C5109FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 200V Resistor - 52-MMA02040C5109FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C5109FB300
0.4W 200V Resistor 52-MMA02040C5109FB300
MELF Resistors 0.4W 51ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C5109FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C5109FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 51ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C5109FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C5109FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1459-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1459-6-ND
Chip Resistor - Surface Mount 749-1459-6-ND
51 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

51 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1459-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1459-2-ND
Chip Resistor - Surface Mount 749-1459-2-ND
51 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

51 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1459-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1459-1-ND
Chip Resistor - Surface Mount 749-1459-1-ND
51 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

51 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6787479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787479
Surface Mount Resistors 6787479
Vishay MMA02040C5109FB300

Vishay MMA02040C5109FB300

Supplier's Site
Surface Mount Resistors - 6787479P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787479P
Surface Mount Resistors 6787479P
Vishay MMA02040C5109FB300

Vishay MMA02040C5109FB300

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C5109FB300
885255-MMA02040C5109FB300
Chip Resistor - Surface Mount - MMA02040C5109FB300 885255-MMA02040C5109FB300
Manufacturer: Vishay Win Source Part Number: 885255-MMA02040C5109 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 51 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-1459-1, 749-1459-2, 749-1459-6

Manufacturer: Vishay
Win Source Part Number: 885255-MMA02040C5109FB300
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 51 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-1459-1, 749-1459-2, 749-1459-6

Buy Now Datasheet
Res, 51R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7462 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7462
Res, 51R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7462
RES, 51R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 51R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-MMA02040C5109FB300 749-1459-6-ND 6787479 6787479P 885255-MMA02040C5109FB300 84AH7462
Product Name 0.4W 200V Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - MMA02040C5109FB300 Res, 51R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Resistance Range 51 ohms 51 ohms 51 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9820 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573290 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3300 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9533FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details